Bidirectional TVS Diode, 18V, 600W, SMB Product overview: SMBJ18CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ18CA-TR can be used for catalog matching and distributor lookup.
Diode TVS Single Bi-Dir 18V 600W SMB
Diode TVS Single Bi-Dir 18V 600W SMB
Diode TVS Single Bi-Dir 18V 600W SMB
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 18VWM 29.2VC SMB
TVS DIODE 18V 39.3V SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 18 V, SMD, 2, 20 V RoHS Compliant: Yes
TVS DIODE, 600W, 18V, BIDIR, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 18VWM 29.2VC SMB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ18CA-TR | 7147171 | 7147171P | 497-6512-1-ND | SMBJ18CA-TR | 761-SMBJ18CA-TR | 26M3120 | 94W9402 | SMBJ18CA-TR |
| Product Name | 18V 600W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 18V 39.3V SMB | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 18 V, Smd, 2, 20 V Rohs Compliant Stmicroelectronics | Tvs Diode, 600W, 18V, Bidir, Do-214Aa; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |