Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMBJ188A-E3/5B SMBJ188A-E3/5B

Description
Manufacturer: Vishay Win Source Part Number: 895757-SMBJ188A-E3/5 B Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ188 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895757-SMBJ188A-E3/5 B Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ188 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ188A-E3/5B - 895757-SMBJ188A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ188A-E3/5B
895757-SMBJ188A-E3/5B
TVS - TVS - Diodes - SMBJ188A-E3/5B 895757-SMBJ188A-E3/5B
Manufacturer: Vishay Win Source Part Number: 895757-SMBJ188A-E3/5 B Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ188 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 895757-SMBJ188A-E3/5B
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ188
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
600W 188V TVS Protection Diode
144-SMBJ188A-E3/5B
600W 188V TVS Protection Diode 144-SMBJ188A-E3/5B
TVS Diode 600W, 188V, Unidirectional, DO-214AA, SM Product overview: SMBJ188A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188A-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode 600W, 188V, Unidirectional, DO-214AA, SM Product overview: SMBJ188A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMBJ188A-E3/5BTR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SMBJ188A-E3/5BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 188VWM 328VC DO214AA

TVS DIODE 188VWM 328VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SMBJ188A-E3/5BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 188VWM 328VC DO214AA

TVS DIODE 188VWM 328VC DO214AA

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,188V V(Rwm),do-214Aa / Smb Vishay - 77K4568 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,188V V(Rwm),do-214Aa / Smb Vishay
77K4568
Transient Suppressor Diode,single,unidirectional,188V V(Rwm),do-214Aa / Smb Vishay 77K4568
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,188V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,188V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ188A-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ188A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ188A-E3/5B
TVS DIODE 188VWM 328VC DO214AA

TVS DIODE 188VWM 328VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 895757-SMBJ188A-E3/5B 144-SMBJ188A-E3/5B 112-SMBJ188A-E3/5BTR-ND 77K4568 SMBJ188A-E3/5B
Product Name TVS - TVS - Diodes - SMBJ188A-E3/5B 600W 188V TVS Protection Diode TVS Diodes Transient Suppressor Diode,single,unidirectional,188V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data