DIODES Incorporated TVS - TVS - Diodes - SMBJ200A-13-F SMBJ200A-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 895763-SMBJ200A-13-F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ200 Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 895763-SMBJ200A-13-F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ200 Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ200A-13-F - 895763-SMBJ200A-13-F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ200A-13-F
895763-SMBJ200A-13-F
TVS - TVS - Diodes - SMBJ200A-13-F 895763-SMBJ200A-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 895763-SMBJ200A-13-F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ200 Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 895763-SMBJ200A-13-F
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ200
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 31-SMBJ200A-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 200VWM 324VC SMB

TVS DIODE 200VWM 324VC SMB

Buy Now Datasheet
TVS Diodes - 31-SMBJ200A-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB

324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - 31-SMBJ200A-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 200VWM 324VC SMB

TVS DIODE 200VWM 324VC SMB

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ200A-13-F
TVS Protection Diode 144-SMBJ200A-13-F
TVS DIODE 200VWM 324VC SMB Product overview: SMBJ200A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ200A-13-F can be used for catalog matching and distributor lookup.

TVS DIODE 200VWM 324VC SMB Product overview: SMBJ200A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ200A-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 200V 324V SMB - 233-SMBJ200A-13-F - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 200V 324V SMB
233-SMBJ200A-13-F
TVS DIODE 200V 324V SMB 233-SMBJ200A-13-F
TVS DIODE 200V 324V SMB

TVS DIODE 200V 324V SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ200A-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ200A-13-F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ200A-13-F
TVS DIODE 200VWM 324VC SMB

TVS DIODE 200VWM 324VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 895763-SMBJ200A-13-F 31-SMBJ200A-13-FDKR-ND 144-SMBJ200A-13-F 233-SMBJ200A-13-F SMBJ200A-13-F
Product Name TVS - TVS - Diodes - SMBJ200A-13-F TVS Diodes TVS Protection Diode TVS DIODE 200V 324V SMB Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; SMB SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB SMB; SMB
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data