27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VWM 17V 600W BIDIR SMB AEC-Q / Tape & Reel - 7" reel
TVS DIODE 17VWM 27.6VC SMB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ17CA-QTR-ND | 52AC7004 | SMBJ17CA-Q |
| Product Name | TVS Diodes | Dio Tvs Vwm 17V 600W Bidir Smb Aec-Q / Tape & Reel 7 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 27.6 volts | 27.6 volts |