Vishay Precision Group 600W 188V 209V TVS Protection Diode SMBJ188A-E3/52

Description
TVS Diode, 600W, 188V, Unidirectional, SMB, 209V Breakdown Product overview: SMBJ188A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 600W, 188V, Unidirectional, SMB, 209V Breakdown Product overview: SMBJ188A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 188V 209V TVS Protection Diode
144-SMBJ188A-E3/52
600W 188V 209V TVS Protection Diode 144-SMBJ188A-E3/52
TVS Diode, 600W, 188V, Unidirectional, SMB, 209V Breakdown Product overview: SMBJ188A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188A-E3/52 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 188V, Unidirectional, SMB, 209V Breakdown Product overview: SMBJ188A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ188A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ188A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ188A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ188A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ188A-E3/52 - 1097753-SMBJ188A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ188A-E3/52
1097753-SMBJ188A-E3/52
TVS - TVS - Diodes - SMBJ188A-E3/52 1097753-SMBJ188A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097753-SMBJ188A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097753-SMBJ188A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
TVS Diodes - 8193709P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193709P
TVS Diodes 8193709P
Diode TVS Single Uni-Dir 188V 600W

Diode TVS Single Uni-Dir 188V 600W

Supplier's Site
TVS Diodes - 8193709 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193709
TVS Diodes 8193709
Diode TVS Single Uni-Dir 188V 600W

Diode TVS Single Uni-Dir 188V 600W

Supplier's Site
TVS Diodes - 1656128 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656128
TVS Diodes 1656128
Diode TVS Single Uni-Dir 188V 600W

Diode TVS Single Uni-Dir 188V 600W

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ188A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ188A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ188A-E3/52
TVS DIODE 188VWM 328VC DO214AA

TVS DIODE 188VWM 328VC DO214AA

Supplier's Site
TVS Diodes SMBJ188A-E3/52
TVS DIODE 188VWM 328VC DO214AA

TVS DIODE 188VWM 328VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ188A-E3/52 SMBJ188A-E3/52GITR-ND 1097753-SMBJ188A-E3/52 8193709P 8193709 SMBJ188A-E3/52 SMBJ188A-E3/52
Product Name 600W 188V 209V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMBJ188A-E3/52 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) DO-214 Do-214aa (smb) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data