27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE, BIDIR, 17V, 600W, DO-214AA-2 ROHS COMPLIANT: YES
SMBJ, DO-214AA, 17V, 27.6V, REEL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ17CA/TR13TR-ND | 66AJ7993 | SMBJ17CA/TR13 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 17V, 600W, Do-214Aa-2 Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 27.6 volts | 27.6 volts |