Win Source Part Number: 1295726-SMBJ170CA-M3
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ170
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMBJ170CA-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170CA-M3/52 can be used for catalog matching and distributor lookup.
600W,170V 5%,BIDIR,SMB TVS
TVS DIODE 170VWM 275VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295726-SMBJ170CA-M3/52 | SMBJ170CA-M3/52-ND | 144-SMBJ170CA-M3/52 | 53T2559 | SMBJ170CA-M3/52 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 600 W TVS Protection Diode | 600W,170V 5%,bidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 275 volts | 275 volts | 275 volts | ||
| VBR | 189 volts | 189 volts | 189 volts |