Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180C SMBJ180C

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180C - SMBJ180C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180C
SMBJ180C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180C SMBJ180C
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
Singapore, Singapore
600W 180V TVS Protection Diode
144-SMBJ180C
600W 180V TVS Protection Diode 144-SMBJ180C
TVS Diode, 600W, 180V Bidirectional, DO-214AA, SMT Product overview: SMBJ180C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180C can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 180V Bidirectional, DO-214AA, SMT Product overview: SMBJ180C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ180C - 794642-SMBJ180C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ180C
794642-SMBJ180C
TVS - TVS - Diodes - SMBJ180C 794642-SMBJ180C
Manufacturer: Littelfuse Inc. Win Source Part Number: 794642-SMBJ180C Series: SMBJ Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Current - Peak Pulse (10/1000μs): 2.1A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ180C Categories: Circuit Protection Minimum Breakdown Voltage: 190.35V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 306.6V Alternative Parts (Cross-Reference): P6SM BJ180CA-AU T/R13; P6SMBJ180CA-AU_R2_00 0A1; P6SMBJ180CA-AU_R1_00 0A1; P6SM BJ180CA-AU T/R7; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794642-SMBJ180C
Series: SMBJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Current - Peak Pulse (10/1000μs): 2.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ180C
Categories: Circuit Protection
Minimum Breakdown Voltage: 190.35V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 306.6V
Alternative Parts (Cross-Reference): P6SM BJ180CA-AU T/R13; P6SMBJ180CA-AU_R2_000A1; P6SMBJ180CA-AU_R1_000A1; P6SM BJ180CA-AU T/R7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - SMBJ180C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ180C-ND
TVS Diodes SMBJ180C-ND
306.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

306.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ180C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ180C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ180C
TVS DIODE 180VWM 306.6VC DO214AA

TVS DIODE 180VWM 306.6VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ180C 144-SMBJ180C 794642-SMBJ180C SMBJ180C-ND SMBJ180C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ180C 600W 180V TVS Protection Diode TVS - TVS - Diodes - SMBJ180C TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 307 volts 307 volts 307 volts 307 volts
VBR 190 to 233 volts 190 volts 190 volts 190 volts
Configuration Single Single Single
Unlock Full Specs
to access all available technical data