Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMBJ170AHE3/52 SMBJ170AHE3/52

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794641-SMBJ170AHE3/5 2 Series: Automotive, AEC-Q101, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ170A Categories: Circuit Protection Minimum Breakdown Voltage: 189V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 275V Introduction Date: July 04, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794641-SMBJ170AHE3/5 2 Series: Automotive, AEC-Q101, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ170A Categories: Circuit Protection Minimum Breakdown Voltage: 189V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 275V Introduction Date: July 04, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ170AHE3/52 - 794641-SMBJ170AHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ170AHE3/52
794641-SMBJ170AHE3/52
TVS - TVS - Diodes - SMBJ170AHE3/52 794641-SMBJ170AHE3/52
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794641-SMBJ170AHE3/5 2 Series: Automotive, AEC-Q101, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ170A Categories: Circuit Protection Minimum Breakdown Voltage: 189V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 275V Introduction Date: July 04, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794641-SMBJ170AHE3/52
Series: Automotive, AEC-Q101, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Current - Peak Pulse (10/1000μs): 2.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ170A
Categories: Circuit Protection
Minimum Breakdown Voltage: 189V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 275V
Introduction Date: July 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ170AHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ170AHE3/52
TVS Protection Diode 144-SMBJ170AHE3/52
TVS DIODE 170VWM 275VC DO214AA Product overview: SMBJ170AHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170AHE3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 170VWM 275VC DO214AA Product overview: SMBJ170AHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ170AHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ170AHE3/52-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ170AHE3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ170AHE3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ170AHE3/52
TVS DIODE 170VWM 275VC DO214AA

TVS DIODE 170VWM 275VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 794641-SMBJ170AHE3/52 144-SMBJ170AHE3/52 SMBJ170AHE3/52-ND SMBJ170AHE3/52
Product Name TVS - TVS - Diodes - SMBJ170AHE3/52 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 275 volts 275 volts 275 volts
VBR 189 volts 189 volts 189 volts
Unlock Full Specs
to access all available technical data