The TVS Diode, part number 64AH8560, is a unidirectional transient voltage suppressor designed for surface mount applications. It has a maximum non-repetitive peak impulse power dissipation of 600W and a reverse stand-off voltage of 18V. The device features a low profile DO-214AA package, making it suitable for automated placement. It exhibits excellent clamping capability and a fast response time of typically less than 1.0 picosecond. The diode is compliant with RoHS and WEEE directives and is halogen-free. It operates within a junction temperature range of -55°C to +150°C and has a typical reverse leakage current of less than 1OºA above 10V. This product is ideal for use in switching mode power supplies (SMPS) and is suitable for applications requiring reliable transient voltage suppression.
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 18V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ18AFSCT-ND | 64AH8560 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 18V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 29.2 volts | 29.2 volts |
| VBR | 20 volts |