275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 170V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 170VWM 275VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ170A-E3/5BGITR-ND | 77K4530 | SMBJ170A-E3/5B |
| Product Name | TVS Diodes | Tvs Diode, 600W, 170V, Do-214Aa; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 275 volts | 275 volts | |
| VBR | 189 volts | 189 volts |