Vishay Precision Group TVS - TVS - Diodes - P6SMB510A-E3/52 P6SMB510A-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1085991-P6SMB510A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 434V Minimum Breakdown Voltage: 485V Max Clamping Voltage: 698V Peak Pulse Current(Ippm): 860mA Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085991-P6SMB510A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 434V Minimum Breakdown Voltage: 485V Max Clamping Voltage: 698V Peak Pulse Current(Ippm): 860mA Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB510A-E3/52 - 1085991-P6SMB510A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB510A-E3/52
1085991-P6SMB510A-E3/52
TVS - TVS - Diodes - P6SMB510A-E3/52 1085991-P6SMB510A-E3/52
Manufacturer: Vishay Win Source Part Number: 1085991-P6SMB510A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 434V Minimum Breakdown Voltage: 485V Max Clamping Voltage: 698V Peak Pulse Current(Ippm): 860mA Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085991-P6SMB510A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 434V
Minimum Breakdown Voltage: 485V
Max Clamping Voltage: 698V
Peak Pulse Current(Ippm): 860mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P6SMB510A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
698V Clamp 860mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)

698V Clamp 860mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB510A-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB510A-E3/52
TVS Protection Diode 144-P6SMB510A-E3/52
TVS DIODE 434VWM 698VC DO214AA Product overview: P6SMB510A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB510A-E3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 434VWM 698VC DO214AA Product overview: P6SMB510A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB510A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB510A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB510A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB510A-E3/52
TVS DIODE 434VWM 698VC DO214AA

TVS DIODE 434VWM 698VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085991-P6SMB510A-E3/52 P6SMB510A-E3/52GITR-ND 144-P6SMB510A-E3/52 P6SMB510A-E3/52
Product Name TVS - TVS - Diodes - P6SMB510A-E3/52 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMB) SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB)
VWM 434 volts
IPPM 0.8600 amps
VC 698 volts 698 volts 698 volts
VBR 485 volts 485 volts 485 volts
Unlock Full Specs
to access all available technical data