70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
600W Unidirectional TVS Diode, 48.5V Breakdown, SMB, Surface Mount Product overview: P6SMB51A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 48.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 48.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB51A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 43.6VWM 70.1VC DO214AA
TVS DIODE 43.6VWM 70.1VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB51A-E3/52GIDKR-ND | 144-P6SMB51A-E3/52 | P6SMB51A-E3/52 | P6SMB51A-E3/52 | 77K0132 |
| Product Name | TVS Diodes | SMD 600W 48.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,43.6V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 70.1 volts | 70.1 volts | 70.1 volts | ||
| VBR | 48.5 volts | 48.5 volts | 48.5 volts |