Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 719851-P6SMB51A-M3/5
Packaging: Tape & Box (TB)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 8.6A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 43.6V
Voltage - Breakdown (Minimum): 48.5V
Voltage - Clamping (Maximum) at Ipp: 70.1V
70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 43.6VWM 70.1VC DO214AA Product overview: P6SMB51A-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB51A-M3/52 can be used for catalog matching and distributor lookup.
600W,51V 5%,UNIDIR,SMB TVS
TVS DIODE 43.6VWM 70.1VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 719851-P6SMB51A-M3/52 | P6SMB51A-M3/52-ND | 144-P6SMB51A-M3/52 | 53T1898 | P6SMB51A-M3/52 |
| Product Name | TVS - TVS - Diodes - P6SMB51A-M3/52 | TVS Diodes | TVS Protection Diode | 600W,51V 5%,unidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 70.1 volts | 70.1 volts | 70.1 volts | ||
| VBR | 48.5 volts | 48.5 volts | 48.5 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |