The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
68.04V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 40.2VWM 68.04VC DO214
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB47C | P6SMB47C-ND | P6SMB47C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB47C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 68.04 volts | 68.04 volts | 68.04 volts |
| VBR | 42.34 to 51.76 volts | 42.35 volts | 42.35 volts |
| Configuration | Single |