77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
600W Unidirectional TVS Diode, SMB, 77V Clamping Product overview: P6SMB56A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB56A-E3/52 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791230-P6SMB56A-E3/5
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47.8V
Current - Peak Pulse (10/1000μs): 7.8A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB56A
Categories: Circuit Protection
Minimum Breakdown Voltage: 53.2V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 77V
Alternative Parts (Cross-Reference): SMBJP6KE56A-TP-HF; P6SMB56A TRTS; SMBJP6KE56A-TP; SMBJP6KE56A;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
TVS DIODE 47.8VWM 77VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB56A-E3/52GICT-ND | 144-P6SMB56A-E3/52 | 791230-P6SMB56A-E3/52 | P6SMB56A-E3/52 |
| Product Name | TVS Diodes | 600W 77V TVS Protection Diode | TVS - TVS - Diodes - P6SMB56A-E3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 77 volts | 77 volts | 77 volts |