Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791228-P6SMB480A-E3/
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 408V
Current - Peak Pulse (10/1000μs): 910mA
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB480A
Categories: Circuit Protection
Minimum Breakdown Voltage: 456V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 658V
Alternative Parts (Cross-Reference): P6SMB480A TRTS; SMBJP6KE480A-TP-HF; SMBJP6KE480A-TP; P6SMB480A HE TRTB;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
TVS DIODE 408VWM 658VC DO214AA Product overview: P6SMB480A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB480A-E3/52 can be used for catalog matching and distributor lookup.
658V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 408VWM 658VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 791228-P6SMB480A-E3/52 | 144-P6SMB480A-E3/52 | P6SMB480A-E3/52GITR-ND | P6SMB480A-E3/52 |
| Product Name | TVS - TVS - Diodes - P6SMB480A-E3/52 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 658 volts | 658 volts | 658 volts | |
| VBR | 456 volts | 456 volts | 456 volts |