698V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
698V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
698V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 434VWM 698VC DO214AA
TVS Diodes / ESD Suppressors 510V 600W UniDir
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB510ABBDKR-ND | P6SMB510A | P6SMB510A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 698 volts | 698 volts |