The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, UNIDIR, 460V, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 460VWM 740VC DO214AA
TVS Diodes / ESD Suppressors 600W 540V 5% Uni-Directional
TVS DIODE 460VWM 740VC DO214AA
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB540A | 552822 | P6SMB540ALFTR-ND | 29AK4561 | P6SMB540A | P6SMB540A | P6SMB540A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 460V, Do-214Aa Rohs Compliant Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 740 volts | 740 volts | 740 volts | 740 volts | |||
| VBR | 513 to 567 volts | 513 volts | 513 volts | 513 volts | |||
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 | SMB; DO-214AA (SMBJ) | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |