64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 40.2VWM 64.8VC SMB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB47CAT3-ND | P6SMB47CAT3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 64.8 volts | 64.8 volts |