The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 47.8VWM 77VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB56A | P6SMB56ALFDKR-ND | 552827 | 51AK5689 | P6SMB56A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Transient Suppressor Diode,single,unidirectional,47.8V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 77 volts | 77 volts | 77 volts | ||
| VBR | 53.2 to 58.8 volts | 53.2 volts | 53.2 volts | ||
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA, SMB |