The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086004-P6SMB550A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 468V
Minimum Breakdown Voltage: 522.5V
Max Clamping Voltage: 760V
Peak Pulse Current(Ippm): 800mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS-DIODE, 600W, 495V, UNIDIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS-DIODE, 600W, 495V, UNIDIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, P6SMB Series, Unidirectional, 495 V, DO-214AA, 2, 522.5 V RoHS Compliant: Yes
TVS DIODE 468VWM 760VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB550A | 1086004-P6SMB550A | P6SMB550ALFDKR-ND | 64T2547 | P6SMB550A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS - TVS - Diodes - P6SMB550A | TVS Diodes | Tvs-Diode, 600W, 495V, Unidirectional, Do-214Aa; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 760 volts | 760 volts | 760 volts | 760 volts | |
| VBR | 522 to 578 volts | 522 volts | 522 volts | 522 volts | |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | ||
| VWM | 468 volts |