70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 43.6VWM 70.1VC DO214AA
TVS DIODE, BIDIR, 600W, DO-214AA; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 51V 600W BIIDIR SMB
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB51CA-QTR-ND | P6SMB51CA-Q | 28AH4779 | P6SMB51CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 600W, Do-214Aa; Svhc Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA-2 | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 70.1 volts | 70.1 volts |