64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 719850-P6SMB47CA-E3/
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 9.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: P6SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 40.2V
Voltage - Breakdown (Minimum): 44.7V
Voltage - Clamping (Maximum) at Ipp: 64.8V
600W Bidirectional TVS Diode, 44.7V Breakdown, SMB, Surface Mount Product overview: P6SMB47CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 44.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 44.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB47CA-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 40.2VWM 64.8VC DO214AA
TVS DIODE 40.2VWM 64.8VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB47CA-E3/5BGITR-ND | 719850-P6SMB47CA-E3/5B | 144-P6SMB47CA-E3/5B | P6SMB47CA-E3/5B | P6SMB47CA-E3/5B |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6SMB47CA-E3/5B | SMD 600W 44.7V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 64.8 volts | 64.8 volts | 64.8 volts | 64.8 volts | |
| VBR | 44.7 volts | 44.7 volts | 44.7 volts | 44.7 volts |