Littelfuse, Inc. 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB530A

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package - P6SMB530A - Littelfuse, Inc.
Rosemont, IL, United States
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package
P6SMB530A
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB530A
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - P6SMB530ALFTR-ND - DigiKey
Thief River Falls, MN, United States
725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB530ALFCT-ND - DigiKey
Thief River Falls, MN, United States
725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB530ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 552820 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552820
TVS Diodes 552820
TVS SURF MT DO214AA TR

TVS SURF MT DO214AA TR

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB530A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB530A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB530A
TVS SMB 477V 600W UNIDIR

TVS SMB 477V 600W UNIDIR

Supplier's Site
TVS Diodes - P6SMB530A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB530A
TVS Diodes P6SMB530A
TVS DIODE 451VWM 725VC DO214AA

TVS DIODE 451VWM 725VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB530A P6SMB530ALFTR-ND 552820 P6SMB530A P6SMB530A
Product Name 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
VC 725 volts 725 volts 725 volts 725 volts
VBR 504 to 556 volts 504 volts 504 volts 504 volts
Configuration Single
Package SMB; DO-214AA, SMB DO-201; DO-201 SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data