Manufacturer: Vishay
Win Source Part Number: 1086001-P6SMB540A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 459V
Minimum Breakdown Voltage: 513V
Max Clamping Voltage: 740V
Peak Pulse Current(Ippm): 810mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
740V Clamp 810mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
600W Unidirectional TVS Diode, 740V Clamping, SMB, 1-Ch Product overview: P6SMB540A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 740V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 740V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB540A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 459VWM 740VC DO214AA
TVS DIODE 459VWM 740VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086001-P6SMB540A-E3/52 | P6SMB540A-E3/52GITR-ND | 144-P6SMB540A-E3/52 | P6SMB540A-E3/52 | P6SMB540A-E3/52 |
| Product Name | TVS - TVS - Diodes - P6SMB540A-E3/52 | TVS Diodes | 600W 740V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| VWM | 459 volts | ||||
| IPPM | 0.8100 amps | ||||
| VC | 740 volts | 740 volts | 740 volts | 740 volts | |
| VBR | 513 volts | 513 volts | 513 volts | 513 volts |