The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085989-P6SMB480CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 408V
Minimum Breakdown Voltage: 456V
Max Clamping Voltage: 658V
Peak Pulse Current(Ippm): 900mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS SMB 408V 600W BIDIR
TVS-DIODE, 600W, 408V, BIDIRECTIONAL, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS-DIODE, 600W, 408V, BI-DIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 408V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE 408VWM 658VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB480CA | 18-P6SMB480CATR-ND | 552814 | 1085989-P6SMB480CA | P6SMB480CA | 01P7425 | 64T2546 | 26AH0031 | P6SMB480CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - P6SMB480CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs-Diode, 600W, 408V, Bidirectional, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs-Diode, 600W, 408V, Bi-Directional, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 408V, Bidir, Do-214Aa; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 658 volts | 658 volts | 658 volts | 658 volts | 658 volts | 658 volts | |||
| VBR | 456 to 504 volts | 456 volts | 456 volts | 456 volts | 456 volts | ||||
| Configuration | Single | ||||||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) | DO-214AA | SMB; DO-214AA, SMB |