760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 495VWM 760VC DO214AA
TVS Diodes / ESD Suppressors 550V 600W BiDir
DIO TVS VBD 550V 600W BIDIR SMB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB550CABBCT-ND | P6SMB550CA | P6SMB550CA | 81Y1853 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Dio Tvs Vbd 550V 600W Bidir Smb Bourns |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 760 volts | 760 volts |