The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 468VWM 760VC DO214AA
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:P6SMB Series; TVS Polarity:Bidirection
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 468V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB550CA | P6SMB550CALFDKR-ND | 552825 | P6SMB550CA | 72R7025 | 22AC3148 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse | Tvs Diode, 600W, 468V, Bidir, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 760 volts | 760 volts | 760 volts | 760 volts | ||
| VBR | 522 to 578 volts | 522 volts | 522 volts | |||
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA, SMB | DO-214AA |