Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA36CA

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA36CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA36CA
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA36CA
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - P4SMA36CACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA36CACT-ND
TVS Diodes P4SMA36CACT-ND
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA36CATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA36CATR-ND
TVS Diodes P4SMA36CATR-ND
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA36CADKR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA36CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P4SMA36CA
TVS Diodes P4SMA36CA
TVS DIODE 30.8VWM 49.9VC DO214AC

TVS DIODE 30.8VWM 49.9VC DO214AC

Supplier's Site Datasheet
Tvs Diode, Bidir, 30.8V, Do-214Ac Rohs Compliant Littelfuse - 29AK4525 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 30.8V, Do-214Ac Rohs Compliant Littelfuse
29AK4525
Tvs Diode, Bidir, 30.8V, Do-214Ac Rohs Compliant Littelfuse 29AK4525
TVS DIODE, BIDIR, 30.8V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 30.8V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P4SMA36CA
TVS Diodes / ESD Suppressors P4SMA36CA
TVS Diodes / ESD Suppressors 30.8V 400W 5% Bi-directional

TVS Diodes / ESD Suppressors 30.8V 400W 5% Bi-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA36CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA36CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA36CA
TVS DIODE 30.8VWM 49.9VC DO214AC

TVS DIODE 30.8VWM 49.9VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA36CA P4SMA36CACT-ND P4SMA36CA 29AK4525 P4SMA36CA P4SMA36CA
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS Diodes TVS Diodes Tvs Diode, Bidir, 30.8V, Do-214Ac Rohs Compliant Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 49.9 volts 49.9 volts 49.9 volts 49.9 volts
VBR 34.2 to 37.8 volts 34.2 volts 34.2 volts 34.2 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC, SMA DO-214AC-2 (SMA) SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data