Manufacturer: Bourns Inc.
Win Source Part Number: 1085634-P4SMA400A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 342V
Minimum Breakdown Voltage: 380V
Max Clamping Voltage: 548V
Peak Pulse Current(Ippm): 800mA
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085634-P4SMA400A | P4SMA400ABBCT-ND |
| Product Name | TVS - TVS - Diodes - P4SMA400A | TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| VWM | 342 volts | |
| IPPM | 0.8000 amps | |
| VC | 548 volts | 548 volts |
| VBR | 380 volts | 380 volts |