TVS Diode, 400W, Unidirectional, 37.1V Breakdown, SMA Product overview: P4SMA39A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 37.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 37.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA39A-E3/61 can be used for catalog matching and distributor lookup.
53.9V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 33.3VWM 53.9VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-P4SMA39A-E3/61 | P4SMA39A-E3/61GIDKR-ND | P4SMA39A-E3/61 | 12M0484 |
| Product Name | 400W 37.1V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,33.3V V(Rwm),do-214Ac / Sma Vishay |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |