49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 30.8VWM 49.9VC DO214AC
TVS DIODE 30.8VWM 49.9VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA36ABBCT-ND | P4SMA36A | P4SMA36A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 49.9 volts | 49.9 volts | 49.9 volts |