TVS DIODE 30.8VWM 49.9VC DO214AC Product overview: P4SMA36CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA36CAHE3_A/H
TVS DIODE 30.8VWM DO214AC
TVS DIODE 30.8VWM DO214AC
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Circuit Protection - TVS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P4SMA36CAHE3_A/H | 112-P4SMA36CAHE3_A/HCT-ND | P4SMA36CAHE3_A/H |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts |