Manufacturer: Vishay
Win Source Part Number: 1085635-P4SMA400A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 342V
Minimum Breakdown Voltage: 380V
Max Clamping Voltage: 548V
Peak Pulse Current(Ippm): 550mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
400W TVS Diode, Unidirectional, 342V, SMA, DO-214AC Product overview: P4SMA400A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 342V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 342V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-P4SMA400A-E3/61
548V Clamp 550mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 342VWM 548VC DO214AC
TVS DIODE 342VWM 548VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085635-P4SMA400A-E3/61 | 2040-P4SMA400A-E3/61 | P4SMA400A-E3/61GITR-ND | P4SMA400A-E3/61 | P4SMA400A-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA400A-E3/61 | 400W 342V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| VWM | 342 volts | ||||
| IPPM | 0.5500 amps | ||||
| VC | 548 volts | 548 volts | 548 volts | 548 volts | |
| VBR | 380 volts | 380 volts | 380 volts | 380 volts |