49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VBD 36V 400W BIDIR SMA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA36CACT-ND | 79AH5948 |
| Product Name | TVS Diodes | Dio Tvs Vbd 36V 400W Bidir Sma Rohs Compliant Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 49.9 volts |