The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 342V, UNIDIR, DO-214AC; Product Range:P4SMA Series; TVS Polarity:Unidirectio
TVS DIODE 342VWM 548VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA400A | P4SMA400ATR-ND | 26AH0028 | P4SMA400A |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | Tvs Diode, 400W, 342V, Unidir, Do-214Ac; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 548 volts | 548 volts | 548 volts | 548 volts |
| VBR | 380 to 420 volts | 380 volts | 380 volts | |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA |