DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 242 243 244 245 246 247 248 249 250 251 252 253 254 260 270 280 290 300 310 350 400 417
Product Name Notes
108V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
108V Clamp 3.9A Ipp Tvs Diode Through Hole DO-41
11.7V Clamp 34.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.7V Clamp 36A Ipp Tvs Diode Through Hole DO-41
113V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.7A Ipp Tvs Diode Through Hole DO-41
118.65V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
118V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
118V Clamp 3.6A Ipp Tvs Diode Through Hole DO-41
12.1V Clamp 33.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 33.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 34A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 35A Ipp Tvs Diode Through Hole DO-41
12.5V Clamp 33A Ipp Tvs Diode Through Hole DO-41
12.71V Clamp 33.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
125V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
125V Clamp 3.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
125V Clamp 3.3A Ipp Tvs Diode Through Hole DO-41
125V Clamp 3.4A Ipp Tvs Diode Through Hole DO-41
13.4V Clamp 29.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 30.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 30.6A Ipp Tvs Diode Through Hole DO-41
13.4V Clamp 31A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 31A Ipp Tvs Diode Through Hole DO-41
13.8V Clamp 30A Ipp Tvs Diode Through Hole DO-41
131.25V Clamp 3.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
131V Clamp 3.2A Ipp Tvs Diode Through Hole DO-41
137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 3.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
137V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 3A Ipp Tvs Diode Surface Mount SMA
14.07V Clamp 30.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.5V Clamp 27.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount SMA
14.5V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.5V Clamp 29A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
143.85V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
144V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
15.23V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.6V Clamp 26.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.6V Clamp 26.3A Ipp Tvs Diode Surface Mount SMA
15.6V Clamp 27A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.6V Clamp 27A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
152V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
152V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA
152V Clamp 2.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
158V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
159.6V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15V Clamp 28A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
16.2V Clamp 26A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
16.38V Clamp 26.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount SMA
16.7V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 25A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA
165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
165V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
165V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
165V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA
17.54V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
173.25V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
173V Clamp 2.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA
193V Clamp 2A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 10.2VWM 16.7V DO214AC
TVS DIODE 102VWM 165VC DO214AC
TVS DIODE 6.05VWM 11.7V DO204AL
TVS DIODE 6.63VWM 12.5V DO204AL
TVS DIODE 60.7VWM 108V DO204AL
TVS DIODE 66.4VWM 118V DO204AL
TVS DIODE 7.02VWM 12.1V DO204AL
TVS DIODE 7.02VWM 12.1VC DO41
TVS DIODE 7.37VWM 13.8V DO204AL
TVS DIODE 7.78VWM 13.4V DO204AL
TVS DIODE 7.78VWM 13.4VC DO41
TVS DIODE 7.7VWM 13.4V DO204AC
TVS DIODE 7.8VWM 13.4VC DO41
TVS DIODE 70.1VWM 113V DO204AC
TVS DIODE 70.1VWM 113V DO204AL
TVS DIODE 70.1VWM 113VC DO41
TVS DIODE 73.7VWM 131V DO204AL
TVS DIODE 77.8VWM 125V DO204AC
TVS DIODE 77.8VWM 125V DO204AL
TVS DIODE 77.8VWM 125VC DO41
TVS DIODE 7VWM 12.1VC DO204AC
TVS DIODE 7VWM 12.1VC DO41
TVS DIODE 8.1VWM 15VC DO214AC
TVS DIODE 8.55VWM 14.5V DO214AC
TVS DIODE 8.92VWM 16.2V DO214AC
TVS DIODE 81VWM 144VC DO214AC
TVS DIODE 85.5VWM 137V DO214AC
TVS DIODE 85.5VWM 137VC SMA
TVS DIODE 89.2VWM 158V DO214AC
TVS DIODE 9.4VWM 15.6V DO214AC
TVS DIODE 9.72VWM 17.3V DO214AC
TVS DIODE 94VWM 152VC DO214AC
TVS DIODE 97.2VWM 173V DO214AC
TVS, UNI-DIR, 400W, 85.5V, DO-21

<< Prev Next >>