49.9V Clamp 8.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
49.9V Clamp 8.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
49.9V Clamp 8.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P4SMA36CA-AU_R1_000A1TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 49.9 volts |