53.9V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 33.3VWM 53.9VC DO214AC
TVS DIODE, BIDIR, 33.3V, 400W, DO-214AC ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA39CAHM3_A/H-ND | P4SMA39CAHM3_A/H | 82AH7727 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 33.3V, 400W, Do-214Ac Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 53.9 volts | 53.9 volts |