TVS DIODE 30.8VWM DO214AC
TVS DIODE 30.8VWM DO214AC
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, 400W, 30.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: P4SMA36CAHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA36CAHE3_A/I
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P4SMA36CAHE3_A/IDKR-ND | 144-P4SMA36CAHE3_A/I |
| Product Name | TVS Diodes | 400W 30.8V TVS Protection Diode |
| Configuration | Single | Single |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 49.9 volts |