Vishay Intertechnology, Inc. Single Diodes HFA15PB60

Description
Diode Standard 600V 15A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HFA15PB60-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA15PB60-ND
Single Diodes HFA15PB60-ND
Diode Standard 600V 15A Through Hole TO-247AC Modified

Diode Standard 600V 15A Through Hole TO-247AC Modified

Buy Now Datasheet
600V 15A Diode and Rectifier - 280-HFA15PB60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-HFA15PB60
600V 15A Diode and Rectifier 280-HFA15PB60
DIODE GP 600V 15A TO247AC Product overview: HFA15PB60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA15PB60 can be used for catalog matching and distributor lookup.

DIODE GP 600V 15A TO247AC Product overview: HFA15PB60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA15PB60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - HFA15PB60 - 1180121-HFA15PB60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA15PB60
1180121-HFA15PB60
Diodes, Rectifiers - Single - HFA15PB60 1180121-HFA15PB60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180121-HFA15PB60 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 60ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Motor Drive & Control Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A Current - Reverse Leakage at Vr: 10μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180121-HFA15PB60
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Motor Drive & Control
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A
Current - Reverse Leakage at Vr: 10μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA15PB60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA15PB60
Discrete Semiconductor Products - Diodes - Rectifiers HFA15PB60
DIODE GP 600V 15A TO247AC

DIODE GP 600V 15A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number HFA15PB60-ND 280-HFA15PB60 1180121-HFA15PB60 HFA15PB60
Product Name Single Diodes 600V 15A Diode and Rectifier Diodes, Rectifiers - Single - HFA15PB60 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tube
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data