DIODE MOD GP 400V 142A TO244AB Product overview: HFA160MD40C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 142A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 142A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA160MD40C can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 142A (DC) Chassis Mount TO-244AB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180129-HFA160MD40C
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 110ns
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 142A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: HFA160
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 80A
Current - Reverse Leakage at Vr: 9μA at 400V
DIODE MOD GP 400V 142A TO244AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-HFA160MD40C | HFA160MD40C-ND | 1180129-HFA160MD40C | HFA160MD40C |
| Product Name | 400V 142A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - HFA160MD40C | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-244AB | ||
| RoHS Compliant | RoHS | |||
| Arrangement | Common Catode | |||
| Diode Type | Step-Recovery Diode; Standard |