Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180141-HFA240NJ40C
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 120ns
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 244A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 240A
Current - Reverse Leakage at Vr: 9μA at 400V
Diode Array 1 Pair Common Cathode Standard 400V 244A (DC) Chassis Mount TO-244AB
DIODE MOD GP 400V 244A TO244AB Product overview: HFA240NJ40C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 244A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 244A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA240NJ40C can be used for catalog matching and distributor lookup.
DIODE MOD GP 400V 244A TO244AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1180141-HFA240NJ40C | HFA240NJ40C-ND | 286-HFA240NJ40C | HFA240NJ40C |
| Product Name | Diodes, Rectifiers - Arrays - HFA240NJ40C | Diode Arrays | 400V 244A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode; Standard | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1.5 volts | |||
| VR | 400 volts |