High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package with a body size of 2.6 mm x 1.7 mm x 1 mm. Total power dissipation is 4100 mW at Tsp = 75 °C with zero lead length, and 962 mW on an FR4 PCB with a 1 cm² cathode pad. The working voltage range is nominally 3.0 V to 75 V, with a tolerance series of approximately ±5%. The device withstands 30 kV electrostatic discharge according to IEC 61000-4-2 (contact discharge) and meets MIL-STD-883 class 3 for human body model.
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 23V 962MW SOD123W
DIODE ZENER 23V 962MW SOD123W
DIODE ZENER 23V 962MW SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | HPZR-C23X | 1727-HPZR-C23XTR-ND |
| Product Name | 4.1 W high power voltage regulator diodes | Single Zener Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | |
| VF | 1 to 1.00E-3 volts |