Vishay Intertechnology, Inc. 1.2KV 30A Diode and Rectifier HFA30PB120

Description
DIODE GP 1.2KV 30A TO247AC Product overview: HFA30PB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.2KV 30A TO247AC Product overview: HFA30PB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 30A Diode and Rectifier - 280-HFA30PB120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 30A Diode and Rectifier
280-HFA30PB120
1.2KV 30A Diode and Rectifier 280-HFA30PB120
DIODE GP 1.2KV 30A TO247AC Product overview: HFA30PB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120 can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 30A TO247AC Product overview: HFA30PB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA30PB120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - HFA30PB120-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA30PB120-ND
Single Diodes HFA30PB120-ND
Diode Standard 1200V 30A Through Hole TO-247AC Modified

Diode Standard 1200V 30A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - HFA30PB120 - 1180151-HFA30PB120 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA30PB120
1180151-HFA30PB120
Diodes, Rectifiers - Single - HFA30PB120 1180151-HFA30PB120
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180151-HFA30PB120 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 170ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 4.1V at 30A Current - Reverse Leakage at Vr: 40μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180151-HFA30PB120
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 170ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 4.1V at 30A
Current - Reverse Leakage at Vr: 40μA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA30PB120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA30PB120
Discrete Semiconductor Products - Diodes - Rectifiers HFA30PB120
DIODE GP 1.2KV 30A TO247AC

DIODE GP 1.2KV 30A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-HFA30PB120 HFA30PB120-ND 1180151-HFA30PB120 HFA30PB120
Product Name 1.2KV 30A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - HFA30PB120 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data