Diode Array 1 Pair Common Cathode Standard 400V 85A (DC) Chassis Mount D-61-8
DIODE MODULE GP 400V 85A D618 Product overview: HFA80NC40C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 85A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA80NC40C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349750-HFA80NC40C
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: HEXFRED®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10
Technology: Standard
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 3 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Chassis Mount
Package / Case: D-61-8
Supplier Device Package: D-61-8
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: HFA80
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 80 A
Current - Average Rectified (Io) (per Diode): 85A (DC)
DIODE MODULE GP 400V 85A D618
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | HFA80NC40C-ND | 286-HFA80NC40C | 1349750-HFA80NC40C | HFA80NC40C |
| Product Name | Diode Arrays | 400V 85A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | D-61-8 | Bulk | D-61-8 | |
| VF | 1.5 volts |