Vishay Intertechnology, Inc. 400V 172A Diode and Rectifier HFA200MD40C

Description
DIODE MOD GP 400V 172A TO244AB Product overview: HFA200MD40C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 172A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 172A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA200MD40C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MOD GP 400V 172A TO244AB Product overview: HFA200MD40C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 172A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 172A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA200MD40C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 172A Diode and Rectifier - 286-HFA200MD40C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 172A Diode and Rectifier
286-HFA200MD40C
400V 172A Diode and Rectifier 286-HFA200MD40C
DIODE MOD GP 400V 172A TO244AB Product overview: HFA200MD40C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 172A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 172A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA200MD40C can be used for catalog matching and distributor lookup.

DIODE MOD GP 400V 172A TO244AB Product overview: HFA200MD40C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 172A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 172A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA200MD40C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - HFA200MD40C - 1180140-HFA200MD40C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA200MD40C
1180140-HFA200MD40C
Diodes, Rectifiers - Arrays - HFA200MD40C 1180140-HFA200MD40C
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180140-HFA200MD40C Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 120ns Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 172A (DC) Categories: Discrete Semiconductor Products Supplier Device Package: TO-244AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-244AB Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100A Current - Reverse Leakage at Vr: 12μA at 400V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180140-HFA200MD40C
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 120ns
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 172A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-244AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-244AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100A
Current - Reverse Leakage at Vr: 12μA at 400V

Buy Now
Diode Arrays - HFA200MD40C-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
HFA200MD40C-ND
Diode Arrays HFA200MD40C-ND
Diode Array 1 Pair Common Cathode Standard 400V 172A (DC) Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Standard 400V 172A (DC) Chassis Mount TO-244AB

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA200MD40C
Discrete Semiconductor Products - Diodes - Rectifiers HFA200MD40C
DIODE MOD GP 400V 172A TO244AB

DIODE MOD GP 400V 172A TO244AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-HFA200MD40C 1180140-HFA200MD40C HFA200MD40C-ND HFA200MD40C
Product Name 400V 172A Diode and Rectifier Diodes, Rectifiers - Arrays - HFA200MD40C Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-244AB
RoHS Compliant RoHS
Diode Type Step-Recovery Diode; Standard
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data