DIODE STANDARD 1400V 1A DO214AC
RECTIFIER, ULTRA-FAST/HIGH EFFIC
DIODE STANDARD 1400V 1A DO214AC
Rectifier, Ultra-Fast/High Efficiency, Glass Passivated, 1.0A, 1400V, DO-214AC (SMA)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 4786-HS1RTR-ND | 1602-HS1R |
| Product Name | Single Diodes | High Efficiency Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |