Vishay Intertechnology, Inc. Single Diodes HFA70NH60

Description
Diode Standard 600V 70A Chassis Mount
Request a Quote Datasheet
Description
Diode Standard 600V 70A Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HFA70NH60-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA70NH60-ND
Single Diodes HFA70NH60-ND
Diode Standard 600V 70A Chassis Mount

Diode Standard 600V 70A Chassis Mount

Buy Now Datasheet
Diodes, Rectifiers - Single - HFA70NH60 - 1180181-HFA70NH60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA70NH60
1180181-HFA70NH60
Diodes, Rectifiers - Single - HFA70NH60 1180181-HFA70NH60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180181-HFA70NH60 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 70A Reverse Recovery Time (trr): 120ns Categories: Discrete Semiconductor Products Supplier Device Package: HALF-PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-67 HALF-PAK Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 70A Current - Reverse Leakage at Vr: 20μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180181-HFA70NH60
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 70A
Reverse Recovery Time (trr): 120ns
Categories: Discrete Semiconductor Products
Supplier Device Package: HALF-PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 70A
Current - Reverse Leakage at Vr: 20μA at 600V

Buy Now
600V 70A Diode and Rectifier - 280-HFA70NH60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 70A Diode and Rectifier
280-HFA70NH60
600V 70A Diode and Rectifier 280-HFA70NH60
DIODE GEN PURP 600V 70A D-67 Product overview: HFA70NH60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA70NH60 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 70A D-67 Product overview: HFA70NH60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA70NH60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA70NH60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA70NH60
Discrete Semiconductor Products - Diodes - Rectifiers HFA70NH60
DIODE GEN PURP 600V 70A D-67

DIODE GEN PURP 600V 70A D-67

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number HFA70NH60-ND 1180181-HFA70NH60 280-HFA70NH60 HFA70NH60
Product Name Single Diodes Diodes, Rectifiers - Single - HFA70NH60 600V 70A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Configuration Single
Life Cycle Stage Obsolete Removed
VF 1.5 volts 1.5 volts
VR 600 volts
Unlock Full Specs
to access all available technical data